Carling Technologies, Inc. Switches - Pushbutton Switches AV1-1A311C-R00

Description
Win Source Part Number: 1316254-AV1-1A311C-R 00 Category: Switches>Pushbutton Switches Series: * Type: Anti-Vandal, Illuminated Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 25,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Front Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 10A (DC) Mfr: Carling Technologies
Request a Quote
Description
Win Source Part Number: 1316254-AV1-1A311C-R 00 Category: Switches>Pushbutton Switches Series: * Type: Anti-Vandal, Illuminated Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 25,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Front Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 10A (DC) Mfr: Carling Technologies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1316254-AV1-1A311C-R00
Switches - Pushbutton Switches 1316254-AV1-1A311C-R00
Win Source Part Number: 1316254-AV1-1A311C-R 00 Category: Switches>Pushbutton Switches Series: * Type: Anti-Vandal, Illuminated Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 25,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Front Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 10A (DC) Mfr: Carling Technologies

Win Source Part Number: 1316254-AV1-1A311C-R00
Category: Switches>Pushbutton Switches
Series: *
Type: Anti-Vandal, Illuminated
Termination Style: Quick Connect - 0.110" (2.8mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 12 V
Panel Cutout Dimensions: Circular - 19.00mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 25,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Amber
Color - Actuator/Cap: Silver
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 75 pct.
Current Rating (Amps): 10A (DC)
Mfr: Carling Technologies

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1316254-AV1-1A311C-R00
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010D12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details