Pushbutton Switches 1 POLE OFF-(ON) SLDR
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:P26 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Panel Cutout (H x W):-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | P26A-1D-RND-MTL | 76K1055 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Pin | |
| Features | RoHS |