Pushbutton Switches OFF (ON) PC MT GLD 1A@125VAC
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3SS-WDP9-M7-RE | 3SS-WDP9-M7-RE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Max AC Voltage Rating | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |