Carling Technologies, Inc. Pushbutton Switches 170

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-1207-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-1207-ND
Pushbutton Switches 432-1207-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
170
Pushbutton Switches 170
Pushbutton Switches 1 POLE ON(OFF) SCREW

Pushbutton Switches 1 POLE ON(OFF) SCREW

Buy Now Datasheet
Switch,Pushbutton,SPNC,SCREW TerminalS,METAL CAP - 70131575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,SPNC,SCREW TerminalS,METAL CAP
70131575
Switch,Pushbutton,SPNC,SCREW TerminalS,METAL CAP 70131575
10 A @ 250 VAC , Panel Mount, Pushbutton Switches Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The 170⁄172 series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These switches are momentary action and require an actuation force of 2.5 lbs. The 170⁄172- Series switches are equipped with a sl

10 A @ 250 VAC , Panel Mount, Pushbutton Switches
Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting.
The 170⁄172 series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These switches are momentary action and require an actuation force of 2.5 lbs. The 170⁄172- Series switches are equipped with a sl

Supplier's Site
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies - 73K1395 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies
73K1395
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies 73K1395
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:17 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N C; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:17 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-NC; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-1207-ND 170 70131575 73K1395
Product Name Pushbutton Switches Pushbutton Switches Switch,Pushbutton,SPNC,SCREW TerminalS,METAL CAP Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies
Actuator Specifications Round, Button
Switch Function Momentary Contact On-(Off) On-(Off)
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details