The 170/172-Series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a 2.5 pounds actuation force, and are AC rated up to 15 amps at 125VAC.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 170/172 Series |
| Product Name | Single Pole High Amperage Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | L 1.382", W .576", H .604" |
| Terminal Type | Screw Terminals (optional feature); Solder Terminals (optional feature); Wire Leads (optional feature) |