Carling Technologies, Inc. Pushbutton Switches 111-16-P

Description
Pushbutton Switch
Request a Quote
Description
Pushbutton Switch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton, SPST, 6A, 250V from Carling Technologies is designed for general-purpose applications, featuring a compact and rugged construction suitable for various environments. It operates with an alternate action mechanism and has a stiff actuation force of 6-8 lbs. The switch has a dielectric strength of 1000V and an electrical life rated for 25,000 cycles, with a mechanical life of 100,000 cycles. It operates effectively within a temperature range of 32°F to 185°F (0°C to 85°C). The switch is available with multiple termination options, including solder lug and wire leads, making it versatile for different installation needs. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton, SPST, 6A, 250V from Carling Technologies is designed for general-purpose applications, featuring a compact and rugged construction suitable for various environments. It operates with an alternate action mechanism and has a stiff actuation force of 6-8 lbs. The switch has a dielectric strength of 1000V and an electrical life rated for 25,000 cycles, with a mechanical life of 100,000 cycles. It operates effectively within a temperature range of 32°F to 185°F (0°C to 85°C). The switch is available with multiple termination options, including solder lug and wire leads, making it versatile for different installation needs. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-111-16-P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-111-16-P-ND
Pushbutton Switches 432-111-16-P-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies - 76K1100 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies
76K1100
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies 76K1100
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:110 Series; Contact Configuration:SPST; Switch Operation:Off-On; Contact Current AC Max:6A; Contact Voltage VAC:250V; Switch Terminals:Wire Leaded; Illumination Color:Non Illuminated RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:110 Series; Contact Configuration:SPST; Switch Operation:Off-On; Contact Current AC Max:6A; Contact Voltage VAC:250V; Switch Terminals:Wire Leaded; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 111-16-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
111-16-P
Switches - Pushbutton Switches 111-16-P
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-111-16-P-ND 76K1100 111-16-P
Product Name Pushbutton Switches Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads Wire Leaded Wire Leads
Max Current Rating 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011F12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F5X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details