Littelfuse, Inc. Sensors - Speed Sensors - Hall Effect Sensors - Series: 55110 - 55110-3M 55110-3M

Description
Aflange mountHall effectsensor with integral LED for visual indication of operation, 34.00mm (1.339") x 14.00mm (0.551") x 10.00mm (0.394") with a choice of digital or latching outputs.Availablein 3-wire(voltage output)version.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet. Note: The H-58 magnet is sold separately. Magnetically-operate d proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Aflange mountHall effectsensor with integral LED for visual indication of operation, 34.00mm (1.339") x 14.00mm (0.551") x 10.00mm (0.394") with a choice of digital or latching outputs.Availablein 3-wire(voltage output)version.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet. Note: The H-58 magnet is sold separately. Magnetically-operate d proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55110 - 55110-3M - 55110-3M - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55110 - 55110-3M
55110-3M
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55110 - 55110-3M 55110-3M
Aflange mountHall effectsensor with integral LED for visual indication of operation, 34.00mm (1.339") x 14.00mm (0.551") x 10.00mm (0.394") with a choice of digital or latching outputs.Availablein 3-wire(voltage output)version.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet. Note: The H-58 magnet is sold separately. Magnetically-operate d proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation

Aflange mountHall effectsensor with integral LED for visual indication of operation, 34.00mm (1.339") x 14.00mm (0.551") x 10.00mm (0.394") with a choice of digital or latching outputs.Availablein 3-wire(voltage output)version.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet. Note: The H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Linear Position Sensors
Product Number 55110-3M
Product Name Sensors - Speed Sensors - Hall Effect Sensors - Series: 55110 - 55110-3M
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Angle, Linear Position Measuring - 620-A19350LUBATN-FBE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC1000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details