Shenzhen Rion Technology Co., Ltd Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| ACA2200-CANopen is a digital output tilt sensor, high accuracy tilt sensor, This series tilt sensor accuracy is far superior than the tilt sensor relative to the electrolyte principle or the... | |
| ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the... | |
| ACA610T is a high precision & full temperature compensation single-axis Inclinometer/tilt sensor with analog voltage output, high-precision 24bit A / D differential converter inside the product, to ensure the the... | |
| ACA618T is a high precision & full temperature compensation single-axis angle finder/Inclinometer with analog current output, Newest MEMS high-technology for production, high-precision 24bit A / D differential converter inside the... | |
| ACA620T is a high precision & full temperature compensation dual-axis tilt sensor/Inclinometer with analog voltage output, high-precision 24bit A / D differential converter inside the product, to ensure the the... | |
| ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher... | |
| ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field ,... | |
| DMI410 is a Digital Inclinometer which took RION company three years to develop professional for various industry angle controle and measuring. The core of Digital Inclinometer is using the micro-mechanical... | |
| DMI420 is a digital tilt sensor with good performance and low price, which took RION company three years to develop professional for various industry angle controle and measuring. The core... | |
| DMI610 is a Digital Inclinometer for various industry angle controlling and measuring, the digital inclinometer could work as single axis and dual axes, it is high accuracy and multiple function... | |
| DMI810 is a digital Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this digital Inclinometer is using the... | |
| DMI815 is a digital display Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the... | |
| DMI820 is a high accuracy digital inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using... | |
| DMI825 is a Digital tilt sensor which took RION company three years to develop professional for various industry angle controlling and measuring. The core of Digital tilt sensor is using... | |
| DMI900 is one Single axis Digitallcd Inclinometer developed by RION company based on high precise angle measurement platform, it adopts the quartz pendulum slice of the earth's gravity induction component... | |
| HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift... | |
| HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the... | |
| HCA520T is a high accuracy dual axis tilt sensor/Inclinometer with analog voltage output, small measuring range and the highest precision up to 0.003 °, it is one of the few... | |
| HCA526T is a high accuracy dual -axis angle sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and angle sensor the... | |
| HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses... | |
| HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol... | |
| HCA716S/HCA726S tilt sensor is a small volume wide measuring range and high accuracy tilt sensor produced by RION company to the industrial field control , using RS485/RS232 Serial interface ,... | |
| LCA316T inclinometer series products launched by RION company is a new generation digital type small size MEMS Inclinometer. It detect pitch and tilt angle against horizontal level. Output RS232, RS485... | |
| SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in... | |
| SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm,... | |
| SCA116Z is a high accuracy & high performance tilt sensor/inclinometer launched by RION company to the Z – Axis measurement application, in industrial applications, it is unpredictable the measured object... | |
| SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference,... | |
| SCA120T is a dual axis Inclinometer with analog voltage output,can simultaneously output the inclination of the two direction axes, the user simply collecting the Inclinometer voltage value then can calculate... | |
| SCA126M-MB is a MODBUS output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using RS485 hardware differential bus transmit data.Built-in high-precision A / D differential... | |
| SCA126T is a CAN 2.0B output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D... | |
| SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter,... | |
| SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can... | |
| SCA126TV is a serial output dual-axis Inclinometer(vertica l installation) launched by RION company to the field of industrial control, the ordinary level sensor only horizontal mounting to peer measure both... | |
| SCA128T is a standard industrial output dual-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, meanwhile output dual axis tilt sensor/inclination, can be long-distance transmission of up to 2000 meters. | |
| SCA1600T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes... | |
| SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes... | |
| SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert... | |
| The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an... | |
| The LCA318T series tilt sensor/Inclinometer, developed by Rion for the market with special requirement on volume and cost, is a small volume MEMS single-axis tilt sensor. Output current goes through... | |
| The LCA320T series Inclinometer, developed by Rion Company for market with special requirement on volume and cost, is a small volume low cost MEMS dual-axis tilt sensor. Due to the... | |
| The LCA328T series Inclinometer developed by Rion is dual axes MEMS Inclinometer. Due to the latest built-in MEMS production technology inclination unit, it achieves small size, long distance transmission can... |