Shenzhen Rion Technology Co., Ltd Inclinometer Angle Measuring Dual-axis CANOpen Output SCA126T-CANOPEN

Description
SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Direct lead cable interface Output mode: CAN OPEN Small size : 66×44×24mm(customize d)
Description
SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Direct lead cable interface Output mode: CAN OPEN Small size : 66×44×24mm(customize d)

Suppliers

Company
Product
Description
Supplier Links
Inclinometer Angle Measuring Dual-axis CANOpen Output - SCA126T-CANOPEN - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer Angle Measuring Dual-axis CANOpen Output
SCA126T-CANOPEN
Inclinometer Angle Measuring Dual-axis CANOpen Output SCA126T-CANOPEN
SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Direct lead cable interface Output mode: CAN OPEN Small size : 66×44×24mm(customize d)

SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Resolution: 0.01°
  • Direct lead cable interface
  • Output mode: CAN OPEN
  • Small size : 66×44×24mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA126T-CANOPEN
Product Name Inclinometer Angle Measuring Dual-axis CANOpen Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - 04-1044-0277 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
inclinometers - ACE-010-2-SV40-HW2-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details