Shenzhen Rion Technology Co., Ltd Tilt Sensor/Z-axis Measuring/Digital Output with ±1~±90° Range SCA116Z

Description
SCA116Z is a high accuracy & high performance tilt sensor/inclinometer launched by RION company to the Z – Axis measurement application, in industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. SCA116Z built-in high-precision 16bit A / D differential converter, through 5 filtering algorithm, the output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Z-Axis digital output Inclinometer Inclination tilt measuring Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/TTL/ CAN 2.0B (optional) Wide temperature working: -40~+85℃
Description
SCA116Z is a high accuracy & high performance tilt sensor/inclinometer launched by RION company to the Z – Axis measurement application, in industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. SCA116Z built-in high-precision 16bit A / D differential converter, through 5 filtering algorithm, the output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Z-Axis digital output Inclinometer Inclination tilt measuring Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/TTL/ CAN 2.0B (optional) Wide temperature working: -40~+85℃

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/Z-axis Measuring/Digital Output with ±1~±90° Range - SCA116Z - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/Z-axis Measuring/Digital Output with ±1~±90° Range
SCA116Z
Tilt Sensor/Z-axis Measuring/Digital Output with ±1~±90° Range SCA116Z
SCA116Z is a high accuracy & high performance tilt sensor/inclinometer launched by RION company to the Z – Axis measurement application, in industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle. SCA116Z built-in high-precision 16bit A / D differential converter, through 5 filtering algorithm, the output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Z-Axis digital output Inclinometer Inclination tilt measuring Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/TTL/ CAN 2.0B (optional) Wide temperature working: -40~+85℃

SCA116Z is a high accuracy & high performance tilt sensor/inclinometer launched by RION company to the Z – Axis measurement application, in industrial applications, it is unpredictable the measured object inclination towards X or Y direction ,which means that the 360-degree horizontal posture may tilt to any one direction, under this application if you use single-axis X or dual-axis XY unable to accurately measure, the Z-axis tilt can meet customer demand, integrated operation of the X-axis and Y-axis data, get the Z-axis tilt angle.

SCA116Z built-in high-precision 16bit A / D differential converter, through 5 filtering algorithm, the output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

  • Z-Axis digital output Inclinometer
  • Inclination tilt measuring
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Resolution: 0.01°
  • Small size :90×40×26mm(customized)
  • Output mode RS232/RS485/TTL/ CAN 2.0B (optional)
  • Wide temperature working: -40~+85℃
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA116Z
Product Name Tilt Sensor/Z-axis Measuring/Digital Output with ±1~±90° Range
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0002 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details