Shenzhen Rion Technology Co., Ltd Inclinometer/Tilt Sensor-2-axis RS485/232 Digital ACA626T

Description
ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85 degrees environment, is more suitable for long-term monitoring and leveling of the field equipment inclinometer. In addition the system built-in high-precision 24it A / D differential converter, meanwhile by 5 filtering algorithm, which can measure the output of the sensor tilt and pitch angle relative to the horizontal. The output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA626T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Size:L92×W48×H36mm Wide temperature working: -40~+85℃ High Resolution: 0.001° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional
Description
ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85 degrees environment, is more suitable for long-term monitoring and leveling of the field equipment inclinometer. In addition the system built-in high-precision 24it A / D differential converter, meanwhile by 5 filtering algorithm, which can measure the output of the sensor tilt and pitch angle relative to the horizontal. The output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA626T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Size:L92×W48×H36mm Wide temperature working: -40~+85℃ High Resolution: 0.001° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional

Suppliers

Company
Product
Description
Supplier Links
Inclinometer/Tilt Sensor-2-axis RS485/232 Digital - ACA626T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer/Tilt Sensor-2-axis RS485/232 Digital
ACA626T
Inclinometer/Tilt Sensor-2-axis RS485/232 Digital ACA626T
ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85 degrees environment, is more suitable for long-term monitoring and leveling of the field equipment inclinometer. In addition the system built-in high-precision 24it A / D differential converter, meanwhile by 5 filtering algorithm, which can measure the output of the sensor tilt and pitch angle relative to the horizontal. The output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA626T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Size:L92×W48×H36mm Wide temperature working: -40~+85℃ High Resolution: 0.001° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional

ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85 degrees environment, is more suitable for long-term monitoring and leveling of the field equipment inclinometer. In addition the system built-in high-precision 24it A / D differential converter, meanwhile by 5 filtering algorithm, which can measure the output of the sensor tilt and pitch angle relative to the horizontal. The output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA626T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Size:L92×W48×H36mm
  • Wide temperature working: -40~+85℃
  • High Resolution: 0.001°
  • Output mode RS232、RS485、RS422、TTL、CAN 2.0 are optional
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number ACA626T
Product Name Inclinometer/Tilt Sensor-2-axis RS485/232 Digital
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Sensor> Magnetic Position Sensor - TLE5009 E2000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details