Shenzhen Rion Technology Co., Ltd Tilt Sensor/Single-axis Voltage 0-5V Output SCA110T

Description
SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity field changes, changes in mode output voltage (0-5V). Mainly used to measure the inclination of the object with respect to the horizontal plane. This product uses non-contact measurement principle, can real-time output current posture inclination, non-contact inductive measuring principle, simple installation. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.01° Small Volume : 90×40×26mm(customize d)
Description
SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity field changes, changes in mode output voltage (0-5V). Mainly used to measure the inclination of the object with respect to the horizontal plane. This product uses non-contact measurement principle, can real-time output current posture inclination, non-contact inductive measuring principle, simple installation. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.01° Small Volume : 90×40×26mm(customize d)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/Single-axis Voltage 0-5V Output - SCA110T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/Single-axis Voltage 0-5V Output
SCA110T
Tilt Sensor/Single-axis Voltage 0-5V Output SCA110T
SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity field changes, changes in mode output voltage (0-5V). Mainly used to measure the inclination of the object with respect to the horizontal plane. This product uses non-contact measurement principle, can real-time output current posture inclination, non-contact inductive measuring principle, simple installation. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.01° Small Volume : 90×40×26mm(customize d)

SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity field changes, changes in mode output voltage (0-5V). Mainly used to measure the inclination of the object with respect to the horizontal plane.

This product uses non-contact measurement principle, can real-time output current posture inclination, non-contact inductive measuring principle, simple installation. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude!

  • Single-Axis Inclinometer
  • Measuring Range :±1~±180° optional
  • Wide voltage input: 9~36V
  • Output interface :0~5V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.01°
  • Small Volume : 90×40×26mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA110T
Product Name Tilt Sensor/Single-axis Voltage 0-5V Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 180 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-360-1-SC00-V02-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
Inclinometers - 1882-1141565-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details