Shenzhen Rion Technology Co., Ltd Inclinometer/Tilt Sensor-RS485/232 Digital Angle Finder ACA826T

Description
ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can completely replace the traditional high-precision tilt sensor. Digital signal transmission, matched with professional computer software, data measure and record correctly ,output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA826T with superior system integration, convenient installation only need fix the sensor on the measured surface by screws , then can automatically calculate the object horizontal inclined angle, easy to use .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage. Dual-Axis Inclinometer Measuring Range :±1~±3° optional Size:L92×W48×H36mm Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.0005° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional
Description
ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can completely replace the traditional high-precision tilt sensor. Digital signal transmission, matched with professional computer software, data measure and record correctly ,output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA826T with superior system integration, convenient installation only need fix the sensor on the measured surface by screws , then can automatically calculate the object horizontal inclined angle, easy to use .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage. Dual-Axis Inclinometer Measuring Range :±1~±3° optional Size:L92×W48×H36mm Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.0005° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional

Suppliers

Company
Product
Description
Supplier Links
Inclinometer/Tilt Sensor-RS485/232 Digital Angle Finder - ACA826T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer/Tilt Sensor-RS485/232 Digital Angle Finder
ACA826T
Inclinometer/Tilt Sensor-RS485/232 Digital Angle Finder ACA826T
ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can completely replace the traditional high-precision tilt sensor. Digital signal transmission, matched with professional computer software, data measure and record correctly ,output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA826T with superior system integration, convenient installation only need fix the sensor on the measured surface by screws , then can automatically calculate the object horizontal inclined angle, easy to use .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage. Dual-Axis Inclinometer Measuring Range :±1~±3° optional Size:L92×W48×H36mm Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.0005° Output mode RS232、RS485、RS422、TT L、CAN 2.0 are optional

ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can completely replace the traditional high-precision tilt sensor. Digital signal transmission, matched with professional computer software, data measure and record correctly ,output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA826T with superior system integration, convenient installation only need fix the sensor on the measured surface by screws , then can automatically calculate the object horizontal inclined angle, easy to use .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±3° optional
  • Size:L92×W48×H36mm
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.0005°
  • Output mode RS232、RS485、RS422、TTL、CAN 2.0 are optional
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number ACA826T
Product Name Inclinometer/Tilt Sensor-RS485/232 Digital Angle Finder
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 3 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-0105 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details
inclinometers - ACE-060-2-SC00-H02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 60 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1094486-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details