Shenzhen Rion Technology Co., Ltd Angle Measuring Sensor/1-axis Digital RS485 Output SCA116T

Description
SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode RS232/RS485/TTL/PWM/ CAN 2.0B/IIC (optional) Small size :90×40×26mm(customiz ed)
Description
SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode RS232/RS485/TTL/PWM/ CAN 2.0B/IIC (optional) Small size :90×40×26mm(customiz ed)

Suppliers

Company
Product
Description
Supplier Links
Angle Measuring Sensor/1-axis Digital RS485 Output - SCA116T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angle Measuring Sensor/1-axis Digital RS485 Output
SCA116T
Angle Measuring Sensor/1-axis Digital RS485 Output SCA116T
SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, PWM are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode RS232/RS485/TTL/PWM/ CAN 2.0B/IIC (optional) Small size :90×40×26mm(customiz ed)

SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, PWM are optional.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

  • Single-Axis Inclinometer
  • Measuring Range :±1~±180° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.01°
  • Output mode RS232/RS485/TTL/PWM/CAN 2.0B/IIC (optional)
  • Small size :90×40×26mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA116T
Product Name Angle Measuring Sensor/1-axis Digital RS485 Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 223-IT9420-060-015-1610-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclination Sensors - 2100664 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details