Shenzhen Rion Technology Co., Ltd Datasheets for Tilt Switches
Tilt Switches are electric switches in which an electrical circuit is made by mercury or other device flowing or moving into a gap when the device tilts to a pre-specified angle.
Tilt Switches: Learn more
| Product Name | Notes |
|---|---|
| HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security... | |
| HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level... | |
| LCA331A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. Alarm threshold value is pre-setable. when the inclination... | |
| LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold... | |
| SCA131A is a digital type dual-axis tilt switch developed by RION company who integrated import control core unit , and based on level security alarm and platform leveling detection related... | |
| SCA131Z is a digital dual-axis tilt switch developed by RION company to the Z–Axis measurement application , level security alarm and platform level detection related industry application .In industrial applications,... |