Shenzhen Rion Technology Co., Ltd Digital Inclinometer with LED Display Screen Touch Operation DMI820

Description
DMI820 is a high accuracy digital inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit digital inclinometer, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI820 is a uniaxial 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI820 (SMI820) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI820 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function IP54 protection class Data store function
Description
DMI820 is a high accuracy digital inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit digital inclinometer, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI820 is a uniaxial 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI820 (SMI820) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI820 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function IP54 protection class Data store function

Suppliers

Company
Product
Description
Supplier Links
Digital Inclinometer with LED Display Screen Touch Operation - DMI820 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Digital Inclinometer with LED Display Screen Touch Operation
DMI820
Digital Inclinometer with LED Display Screen Touch Operation DMI820
DMI820 is a high accuracy digital inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit digital inclinometer, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI820 is a uniaxial 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI820 (SMI820) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI820 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function IP54 protection class Data store function

DMI820 is a high accuracy digital inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit digital inclinometer, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI820 is a uniaxial 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI820 (SMI820) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI820 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market!

  • Best accuracy:<0.003°
  • Repeatability:0.003°
  • Maximum measuring range:±90°
  • Working Temperature : -10°~ +70℃
  • °/mm/m Dual units switch function
  • IP54 protection class
  • Data store function
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number DMI820
Product Name Digital Inclinometer with LED Display Screen Touch Operation
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range ? to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-080-2-SV10-HW2-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details