Shenzhen Rion Technology Co., Ltd Digital Inclinometer/1-axis High Precision <0.005 DMI810

Description
DMI810 is a digital Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this digital Inclinometer is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI810 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI810 (SMI810) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI810 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function Absolute/Relative measurement can switch IP54 protection class Auto temperature drift compensation
Description
DMI810 is a digital Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this digital Inclinometer is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI810 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI810 (SMI810) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI810 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function Absolute/Relative measurement can switch IP54 protection class Auto temperature drift compensation

Suppliers

Company
Product
Description
Supplier Links
Digital Inclinometer/1-axis High Precision <0.005 - DMI810 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Digital Inclinometer/1-axis High Precision <0.005
DMI810
Digital Inclinometer/1-axis High Precision <0.005 DMI810
DMI810 is a digital Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this digital Inclinometer is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI810 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI810 (SMI810) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI810 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Maximum measuring range:±90° Working Temperature : -10°~ +70℃ °/mm/m Dual units switch function Absolute/Relative measurement can switch IP54 protection class Auto temperature drift compensation

DMI810 is a digital Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this digital Inclinometer is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI810 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI810 (SMI810) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI810 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market!

  • Best accuracy:<0.003°
  • Maximum measuring range:±90°
  • Working Temperature : -10°~ +70℃
  • °/mm/m Dual units switch function
  • Absolute/Relative measurement can switch
  • IP54 protection class
  • Auto temperature drift compensation
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number DMI810
Product Name Digital Inclinometer/1-axis High Precision <0.005
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range ? to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details