Shenzhen Rion Technology Co., Ltd Inclinometer/Tilt Sensor-Low Cost 2-axis Digital RS485/232 SCA126T

Description
SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of tilt sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, CAN、MODBUS are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/RS422/PW M/CAN (optional)
Description
SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of tilt sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, CAN、MODBUS are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/RS422/PW M/CAN (optional)

Suppliers

Company
Product
Description
Supplier Links
Inclinometer/Tilt Sensor-Low Cost 2-axis Digital RS485/232 - SCA126T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer/Tilt Sensor-Low Cost 2-axis Digital RS485/232
SCA126T
Inclinometer/Tilt Sensor-Low Cost 2-axis Digital RS485/232 SCA126T
SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of tilt sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, CAN、MODBUS are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Small size :90×40×26mm(customiz ed) Output mode RS232/RS485/RS422/PW M/CAN (optional)

SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of tilt sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, CAN、MODBUS are optional.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.01°
  • Small size :90×40×26mm(customized)
  • Output mode RS232/RS485/RS422/PWM/CAN (optional)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA126T
Product Name Inclinometer/Tilt Sensor-Low Cost 2-axis Digital RS485/232
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - 04-1044-0033 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details