Shenzhen Rion Technology Co., Ltd Inclinometer Electrical Board Module Dual-axis SCA1800

Description
SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×7mm(customized )
Description
SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×7mm(customized )

Suppliers

Company
Product
Description
Supplier Links
Inclinometer Electrical Board Module Dual-axis - SCA1800 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer Electrical Board Module Dual-axis
SCA1800
Inclinometer Electrical Board Module Dual-axis SCA1800
SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×7mm(customized )

SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data.

This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude!

  • Dual-Axis Inclinometer(Single axis are optional)
  • Measuring Range : ±1~±85°optional
  • DC 5V voltage input
  • Output interface :0~5V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.0025°
  • Small Volume : 30×30×7mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA1800
Product Name Inclinometer Electrical Board Module Dual-axis
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 1 to 85 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details