Shenzhen Rion Technology Co., Ltd Tilt Sensor/Tilt Monitor/1-axis Current Output LCA318T

Description
The LCA318T series tilt sensor/Inclinometer, developed by Rion for the market with special requirement on volume and cost, is a small volume MEMS single-axis tilt sensor. Output current goes through an internal secondary linearity correction, it is a linearity current output tilt sensor. Due to built-in the latest MEMS production technology inclination unit, it achieve small size, long distance transmission can up to over 2000 Meters, strong ability of resisting external electromagnet interference, capable of long-term working in the industry harsh environment. This product adopts the non-contact measuring principle, can output real-time current attitude angle, simple to use, no need to find the relative variation of the two surface for mounting. It is a ideal choice for Industrial automation control and platform measuring attitude! Single-Axis Inclinometer Full measuring range anyone within 360° optional Wide voltage input: 9~36V Output mode: 4~20mA Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d)
Description
The LCA318T series tilt sensor/Inclinometer, developed by Rion for the market with special requirement on volume and cost, is a small volume MEMS single-axis tilt sensor. Output current goes through an internal secondary linearity correction, it is a linearity current output tilt sensor. Due to built-in the latest MEMS production technology inclination unit, it achieve small size, long distance transmission can up to over 2000 Meters, strong ability of resisting external electromagnet interference, capable of long-term working in the industry harsh environment. This product adopts the non-contact measuring principle, can output real-time current attitude angle, simple to use, no need to find the relative variation of the two surface for mounting. It is a ideal choice for Industrial automation control and platform measuring attitude! Single-Axis Inclinometer Full measuring range anyone within 360° optional Wide voltage input: 9~36V Output mode: 4~20mA Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/Tilt Monitor/1-axis Current Output - LCA318T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/Tilt Monitor/1-axis Current Output
LCA318T
Tilt Sensor/Tilt Monitor/1-axis Current Output LCA318T
The LCA318T series tilt sensor/Inclinometer, developed by Rion for the market with special requirement on volume and cost, is a small volume MEMS single-axis tilt sensor. Output current goes through an internal secondary linearity correction, it is a linearity current output tilt sensor. Due to built-in the latest MEMS production technology inclination unit, it achieve small size, long distance transmission can up to over 2000 Meters, strong ability of resisting external electromagnet interference, capable of long-term working in the industry harsh environment. This product adopts the non-contact measuring principle, can output real-time current attitude angle, simple to use, no need to find the relative variation of the two surface for mounting. It is a ideal choice for Industrial automation control and platform measuring attitude! Single-Axis Inclinometer Full measuring range anyone within 360° optional Wide voltage input: 9~36V Output mode: 4~20mA Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d)

The LCA318T series tilt sensor/Inclinometer, developed by Rion for the market with special requirement on volume and cost, is a small volume MEMS single-axis tilt sensor. Output current goes through an internal secondary linearity correction, it is a linearity current output tilt sensor. Due to built-in the latest MEMS production technology inclination unit, it achieve small size, long distance transmission can up to over 2000 Meters, strong ability of resisting external electromagnet interference, capable of long-term working in the industry harsh environment.

This product adopts the non-contact measuring principle, can output real-time current attitude angle, simple to use, no need to find the relative variation of the two surface for mounting. It is a ideal choice for Industrial automation control and platform measuring attitude!

  • Single-Axis Inclinometer
  • Full measuring range anyone within 360° optional
  • Wide voltage input: 9~36V
  • Output mode: 4~20mA
  • Wide temperature working: -40~+85℃
  • Resolution: 0.1°
  • Small Volume : 55×37×24mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number LCA318T
Product Name Tilt Sensor/Tilt Monitor/1-axis Current Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
inclinometers - ACE-090-1-SC00-VW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclinometers - 1882-1098670-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details