Shenzhen Rion Technology Co., Ltd Inclinometer-High Accuracy Wide Measure Range Tilt Sensor HCA726S

Description
HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The product integration of the latest technology to the main MEMS tilt unit, measuring range of +-180 degrees, full range accuracy of 0.01 degrees, can easily achieve biaxial and uniaxial inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell board, the measurement of the angle of various thermal power generation mirrors, and the large range high precision measurement of industrial sites. Features: ●Single/dual Axis Inclinometer ●Measuring Range :±1~±90° optional ●Accuracy: refer to the technical data ●Wide voltage input: 9~36V ●Wide temperature working: -40~+85℃ ●Resolution: 0.001° ●IP67 protection class ●Highly anti-vibration performance >100g ●Direct lead cable interface ●Small size : 54×44×18mm(customize d) ●Output mode: MODBUS Application: ●Satellite positioning Search ●Rail-mobile monitoring ●engineering mechanical measurement of dip angle ●oil-well drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application ●Ship’s navigation posture measurement ●Geological equipment inclined monitoring
Description
HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The product integration of the latest technology to the main MEMS tilt unit, measuring range of +-180 degrees, full range accuracy of 0.01 degrees, can easily achieve biaxial and uniaxial inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell board, the measurement of the angle of various thermal power generation mirrors, and the large range high precision measurement of industrial sites. Features: ●Single/dual Axis Inclinometer ●Measuring Range :±1~±90° optional ●Accuracy: refer to the technical data ●Wide voltage input: 9~36V ●Wide temperature working: -40~+85℃ ●Resolution: 0.001° ●IP67 protection class ●Highly anti-vibration performance >100g ●Direct lead cable interface ●Small size : 54×44×18mm(customize d) ●Output mode: MODBUS Application: ●Satellite positioning Search ●Rail-mobile monitoring ●engineering mechanical measurement of dip angle ●oil-well drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application ●Ship’s navigation posture measurement ●Geological equipment inclined monitoring

Suppliers

Company
Product
Description
Supplier Links
Inclinometer-High Accuracy Wide Measure Range Tilt Sensor - HCA726S - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer-High Accuracy Wide Measure Range Tilt Sensor
HCA726S
Inclinometer-High Accuracy Wide Measure Range Tilt Sensor HCA726S
HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The product integration of the latest technology to the main MEMS tilt unit, measuring range of +-180 degrees, full range accuracy of 0.01 degrees, can easily achieve biaxial and uniaxial inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell board, the measurement of the angle of various thermal power generation mirrors, and the large range high precision measurement of industrial sites. Features: ●Single/dual Axis Inclinometer ●Measuring Range :±1~±90° optional ●Accuracy: refer to the technical data ●Wide voltage input: 9~36V ●Wide temperature working: -40~+85℃ ●Resolution: 0.001° ●IP67 protection class ●Highly anti-vibration performance >100g ●Direct lead cable interface ●Small size : 54×44×18mm(customize d) ●Output mode: MODBUS Application: ●Satellite positioning Search ●Rail-mobile monitoring ●engineering mechanical measurement of dip angle ●oil-well drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application ●Ship’s navigation posture measurement ●Geological equipment inclined monitoring

HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The product integration of the latest technology to the main MEMS tilt unit, measuring range of +-180 degrees, full range accuracy of 0.01 degrees, can easily achieve biaxial and uniaxial inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell board, the measurement of the angle of various thermal power generation mirrors, and the large range high precision measurement of industrial sites.

Features:

●Single/dual Axis Inclinometer

●Measuring Range :±1~±90° optional

●Accuracy: refer to the technical data

●Wide voltage input: 9~36V

●Wide temperature working: -40~+85℃

●Resolution: 0.001°

●IP67 protection class

●Highly anti-vibration performance >100g

●Direct lead cable interface

●Small size : 54×44×18mm(customized)

●Output mode: MODBUS

Application:

●Satellite positioning Search

●Rail-mobile monitoring

●engineering mechanical measurement of dip angle

●oil-well drilling equipment

●Radar detection of vehicle platform

●Underground drill posture navigation

●Gun Barrel angle measurement in early shooting

●Based on the angle direction measurement

●Satellite communications vehicle posture detection

●Shield pipe jacking application

●Ship’s navigation posture measurement

●Geological equipment inclined monitoring

Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number HCA726S
Product Name Inclinometer-High Accuracy Wide Measure Range Tilt Sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details