Shenzhen Rion Technology Co., Ltd Angle Finder/1-axis/Current 4-20mA Output/±30° Measuring ACA618T

Description
ACA618T is a high precision & full temperature compensation single-axis angle finder/Inclinometer with analog current output, Newest MEMS high-technology for production, high-precision 24bit A / D differential converter inside the product, to ensure the the products output current signal linearity, and users no need to do linearity correction by themselves in the future , install then to use, stability and reliability ! In addition, because of ACA618T system integrates high-resolution temperature sensor, with the MCU central processing system secondary temperature compensation, full temperature zero drift can be controlled to 0.0008 °/℃ ,normal temperature and small measuring range the most accurate up to 0.003 °, built-in miniature solid pendulum, by measuring the static gravity field changes then convert to angle change, the change in output current (4-20mA). Compared to the voltage type Inclinometer, ACA618T output using standard industrial electrical interface 4 ~~ 20mA, longer transmission distance up to 2Km. Non-contact installation features make ACA618T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to operate, convenient to install .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in domestic the counterparts products with absolute competitive advantage. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide temperature working: -40~+85℃ Wide voltage input: 9~36V High Resolution: 0.001° Temperature drift : 0.0008°/℃ Small Volume : L92×W48×H36mm
Description
ACA618T is a high precision & full temperature compensation single-axis angle finder/Inclinometer with analog current output, Newest MEMS high-technology for production, high-precision 24bit A / D differential converter inside the product, to ensure the the products output current signal linearity, and users no need to do linearity correction by themselves in the future , install then to use, stability and reliability ! In addition, because of ACA618T system integrates high-resolution temperature sensor, with the MCU central processing system secondary temperature compensation, full temperature zero drift can be controlled to 0.0008 °/℃ ,normal temperature and small measuring range the most accurate up to 0.003 °, built-in miniature solid pendulum, by measuring the static gravity field changes then convert to angle change, the change in output current (4-20mA). Compared to the voltage type Inclinometer, ACA618T output using standard industrial electrical interface 4 ~~ 20mA, longer transmission distance up to 2Km. Non-contact installation features make ACA618T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to operate, convenient to install .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in domestic the counterparts products with absolute competitive advantage. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide temperature working: -40~+85℃ Wide voltage input: 9~36V High Resolution: 0.001° Temperature drift : 0.0008°/℃ Small Volume : L92×W48×H36mm

Suppliers

Company
Product
Description
Supplier Links
Angle Finder/1-axis/Current 4-20mA Output/±30° Measuring - ACA618T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angle Finder/1-axis/Current 4-20mA Output/±30° Measuring
ACA618T
Angle Finder/1-axis/Current 4-20mA Output/±30° Measuring ACA618T
ACA618T is a high precision & full temperature compensation single-axis angle finder/Inclinometer with analog current output, Newest MEMS high-technology for production, high-precision 24bit A / D differential converter inside the product, to ensure the the products output current signal linearity, and users no need to do linearity correction by themselves in the future , install then to use, stability and reliability ! In addition, because of ACA618T system integrates high-resolution temperature sensor, with the MCU central processing system secondary temperature compensation, full temperature zero drift can be controlled to 0.0008 °/℃ ,normal temperature and small measuring range the most accurate up to 0.003 °, built-in miniature solid pendulum, by measuring the static gravity field changes then convert to angle change, the change in output current (4-20mA). Compared to the voltage type Inclinometer, ACA618T output using standard industrial electrical interface 4 ~~ 20mA, longer transmission distance up to 2Km. Non-contact installation features make ACA618T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to operate, convenient to install .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in domestic the counterparts products with absolute competitive advantage. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide temperature working: -40~+85℃ Wide voltage input: 9~36V High Resolution: 0.001° Temperature drift : 0.0008°/℃ Small Volume : L92×W48×H36mm

ACA618T is a high precision & full temperature compensation single-axis angle finder/Inclinometer with analog current output, Newest MEMS high-technology for production, high-precision 24bit A / D differential converter inside the product, to ensure the the products output current signal linearity, and users no need to do linearity correction by themselves in the future , install then to use, stability and reliability ! In addition, because of ACA618T system integrates high-resolution temperature sensor, with the MCU central processing system secondary temperature compensation, full temperature zero drift can be controlled to 0.0008 °/℃ ,normal temperature and small measuring range the most accurate up to 0.003 °, built-in miniature solid pendulum, by measuring the static gravity field changes then convert to angle change, the change in output current (4-20mA). Compared to the voltage type Inclinometer, ACA618T output using standard industrial electrical interface 4 ~~ 20mA, longer transmission distance up to 2Km.

Non-contact installation features make ACA618T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to operate, convenient to install .With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in domestic the counterparts products with absolute competitive advantage.

  • Single-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide temperature working: -40~+85℃
  • Wide voltage input: 9~36V
  • High Resolution: 0.001°
  • Temperature drift : 0.0008°/℃
  • Small Volume : L92×W48×H36mm
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number ACA618T
Product Name Angle Finder/1-axis/Current 4-20mA Output/±30° Measuring
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - G-NSVI-006 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details