Shenzhen Rion Technology Co., Ltd Tilt Sensor/Midden End Dual-axis Voltage 0-5V Output HCA520T

Description
HCA520T is a high accuracy dual axis tilt sensor/Inclinometer with analog voltage output, small measuring range and the highest precision up to 0.003 °, it is one of the few high-precision Inclinometers in mainland. It is mainly used to measure the inclination of the object with respect to the horizontal plane , built-in micro solid pendulum ,by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V).The internal use high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, the customer no need to do a secondary linearity correction, meanwhile also reducing the error caused by environmental changes on the accuracy of the product. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS higher technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface :0~5V High Resolution: 0.001° Small Volume : L90mm×W50mm×H33mm(cu stomized)
Description
HCA520T is a high accuracy dual axis tilt sensor/Inclinometer with analog voltage output, small measuring range and the highest precision up to 0.003 °, it is one of the few high-precision Inclinometers in mainland. It is mainly used to measure the inclination of the object with respect to the horizontal plane , built-in micro solid pendulum ,by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V).The internal use high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, the customer no need to do a secondary linearity correction, meanwhile also reducing the error caused by environmental changes on the accuracy of the product. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS higher technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface :0~5V High Resolution: 0.001° Small Volume : L90mm×W50mm×H33mm(cu stomized)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/Midden End Dual-axis Voltage 0-5V Output - HCA520T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/Midden End Dual-axis Voltage 0-5V Output
HCA520T
Tilt Sensor/Midden End Dual-axis Voltage 0-5V Output HCA520T
HCA520T is a high accuracy dual axis tilt sensor/Inclinometer with analog voltage output, small measuring range and the highest precision up to 0.003 °, it is one of the few high-precision Inclinometers in mainland. It is mainly used to measure the inclination of the object with respect to the horizontal plane , built-in micro solid pendulum ,by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V).The internal use high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, the customer no need to do a secondary linearity correction, meanwhile also reducing the error caused by environmental changes on the accuracy of the product. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS higher technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface :0~5V High Resolution: 0.001° Small Volume : L90mm×W50mm×H33mm(cu stomized)

HCA520T is a high accuracy dual axis tilt sensor/Inclinometer with analog voltage output, small measuring range and the highest precision up to 0.003 °, it is one of the few high-precision Inclinometers in mainland. It is mainly used to measure the inclination of the object with respect to the horizontal plane , built-in micro solid pendulum ,by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V).The internal use high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, the customer no need to do a secondary linearity correction, meanwhile also reducing the error caused by environmental changes on the accuracy of the product.

This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS higher technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude!

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Output interface :0~5V
  • High Resolution: 0.001°
  • Small Volume : L90mm×W50mm×H33mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number HCA520T
Product Name Tilt Sensor/Midden End Dual-axis Voltage 0-5V Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-180-1-SV10-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 180 degrees
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
Inclinometers - 1882-1073798-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details