Shenzhen Rion Technology Co., Ltd Tilt Sensor/iInclnometer-2-axis MODBUS Output Angle Measuring SCA126M-MODBUS

Description
SCA126M-MB is a MODBUS output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using RS485 hardware differential bus transmit data.Built-in high-precision A / D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode: MODBUS Small size : 90×40×26mm(customize d)
Description
SCA126M-MB is a MODBUS output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using RS485 hardware differential bus transmit data.Built-in high-precision A / D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode: MODBUS Small size : 90×40×26mm(customize d)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/iInclnometer-2-axis MODBUS Output Angle Measuring - SCA126M-MODBUS - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/iInclnometer-2-axis MODBUS Output Angle Measuring
SCA126M-MODBUS
Tilt Sensor/iInclnometer-2-axis MODBUS Output Angle Measuring SCA126M-MODBUS
SCA126M-MB is a MODBUS output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using RS485 hardware differential bus transmit data.Built-in high-precision A / D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.01° Output mode: MODBUS Small size : 90×40×26mm(customize d)

SCA126M-MB is a MODBUS output dual-axis tilt sensor/Inclinometer launched by RION company to the industrial field control , using RS485 hardware differential bus transmit data.Built-in high-precision A / D differential converter, by 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.01°
  • Output mode: MODBUS
  • Small size : 90×40×26mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA126M-MODBUS
Product Name Tilt Sensor/iInclnometer-2-axis MODBUS Output Angle Measuring
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details