Shenzhen Rion Technology Co., Ltd Tilt Sensor/ Rion Dual-axis Current Output Inclinometer HCA528T

Description
HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, customers no need to do secondary linearity correction, meanwhile also reduces the error caused by environmental changes on the accuracy of the product. Small measuring range, the highest accurate up to 0.003 ° (bigger measuring range index, please refer to product technical data). HCA528T Inclinometer use the dynamic zero test compensation technology to ensure product Quick Launch, high resolution ,stable data, good capacity to bear shock & vibration, built-in anti-RF, adopts anti-electromagnetic interference circuit to ensure that the output signal to a higher anti-interference ,in addition to this product is better than the similar market product on software technical data, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level, to ensure the product can be long-term & safety extraordinary operation in harsh environments. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Output interface : 4-20mA Wide temperature working: -40~+85℃ Resolution: 0.001° Small Volume : L90×W50×H33mm(custom ized)
Description
HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, customers no need to do secondary linearity correction, meanwhile also reduces the error caused by environmental changes on the accuracy of the product. Small measuring range, the highest accurate up to 0.003 ° (bigger measuring range index, please refer to product technical data). HCA528T Inclinometer use the dynamic zero test compensation technology to ensure product Quick Launch, high resolution ,stable data, good capacity to bear shock & vibration, built-in anti-RF, adopts anti-electromagnetic interference circuit to ensure that the output signal to a higher anti-interference ,in addition to this product is better than the similar market product on software technical data, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level, to ensure the product can be long-term & safety extraordinary operation in harsh environments. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Output interface : 4-20mA Wide temperature working: -40~+85℃ Resolution: 0.001° Small Volume : L90×W50×H33mm(custom ized)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor/ Rion Dual-axis Current Output Inclinometer - HCA528T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor/ Rion Dual-axis Current Output Inclinometer
HCA528T
Tilt Sensor/ Rion Dual-axis Current Output Inclinometer HCA528T
HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, customers no need to do secondary linearity correction, meanwhile also reduces the error caused by environmental changes on the accuracy of the product. Small measuring range, the highest accurate up to 0.003 ° (bigger measuring range index, please refer to product technical data). HCA528T Inclinometer use the dynamic zero test compensation technology to ensure product Quick Launch, high resolution ,stable data, good capacity to bear shock & vibration, built-in anti-RF, adopts anti-electromagnetic interference circuit to ensure that the output signal to a higher anti-interference ,in addition to this product is better than the similar market product on software technical data, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level, to ensure the product can be long-term & safety extraordinary operation in harsh environments. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Output interface : 4-20mA Wide temperature working: -40~+85℃ Resolution: 0.001° Small Volume : L90×W50×H33mm(custom ized)

HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using high-resolution differential digital-to-analog converter, by the internal MCU system secondary linearity and temperature correction, customers no need to do secondary linearity correction, meanwhile also reduces the error caused by environmental changes on the accuracy of the product. Small measuring range, the highest accurate up to 0.003 ° (bigger measuring range index, please refer to product technical data).

HCA528T Inclinometer use the dynamic zero test compensation technology to ensure product Quick Launch, high resolution ,stable data, good capacity to bear shock & vibration, built-in anti-RF, adopts anti-electromagnetic interference circuit to ensure that the output signal to a higher anti-interference ,in addition to this product is better than the similar market product on software technical data, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level, to ensure the product can be long-term & safety extraordinary operation in harsh environments.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Output interface : 4-20mA
  • Wide temperature working: -40~+85℃
  • Resolution: 0.001°
  • Small Volume : L90×W50×H33mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number HCA528T
Product Name Tilt Sensor/ Rion Dual-axis Current Output Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details