Shenzhen Rion Technology Co., Ltd Angle Finder Sensor/1-axis Digital Output inclinometer HCA516T

Description
HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 50Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.001° Wide temperature working: -40~+85℃ Highly anti-vibration performance >2000g Small size :90×50×33mm(customiz ed)
Description
HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 50Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.001° Wide temperature working: -40~+85℃ Highly anti-vibration performance >2000g Small size :90×50×33mm(customiz ed)

Suppliers

Company
Product
Description
Supplier Links
Angle Finder Sensor/1-axis Digital Output inclinometer - HCA516T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angle Finder Sensor/1-axis Digital Output inclinometer
HCA516T
Angle Finder Sensor/1-axis Digital Output inclinometer HCA516T
HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 50Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Single-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Resolution: 0.001° Wide temperature working: -40~+85℃ Highly anti-vibration performance >2000g Small size :90×50×33mm(customiz ed)

HCA516T is a high accuracy single-axis angle finder sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 50Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment.

  • Single-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Resolution: 0.001°
  • Wide temperature working: -40~+85℃
  • Highly anti-vibration performance >2000g
  • Small size :90×50×33mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number HCA516T
Product Name Angle Finder Sensor/1-axis Digital Output inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - 04-1044-0071 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details