Shenzhen Rion Technology Co., Ltd Angle Sensor / Midden End Dual-axis Digital Output HCA526T

Description
HCA526T is a high accuracy dual -axis angle sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and angle sensor the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor(temperature output are optional), to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.001° Small size :90×50×33mm(customiz ed) Water-proof air-plug connector
Description
HCA526T is a high accuracy dual -axis angle sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and angle sensor the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor(temperature output are optional), to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.001° Small size :90×50×33mm(customiz ed) Water-proof air-plug connector

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor / Midden End Dual-axis Digital Output - HCA526T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angle Sensor / Midden End Dual-axis Digital Output
HCA526T
Angle Sensor / Midden End Dual-axis Digital Output HCA526T
HCA526T is a high accuracy dual -axis angle sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and angle sensor the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor(temperature output are optional), to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Resolution: 0.001° Small size :90×50×33mm(customiz ed) Water-proof air-plug connector

HCA526T is a high accuracy dual -axis angle sensor/Inclinometer launched by RION company, inherit the stability of the SCA series, while the accuracy be effectively improved, and angle sensor the temperature drift performance with much more excellence , in addition the system with built-in high-precision 16bit A / D differential converter, meanwhile through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt. The output interface RS485, RS232, RS422, TTL, or CAN 2.0B are optional.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor(temperature output are optional), to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response most up to 100Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability. Suitable for a variety of harsh industrial control environment.

  • Dual-Axis Inclinometer
  • Measuring Range :±1~±90° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.001°
  • Small size :90×50×33mm(customized)
  • Water-proof air-plug connector
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number HCA526T
Product Name Angle Sensor / Midden End Dual-axis Digital Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details