Shenzhen Rion Technology Co., Ltd Digital Inclinometer with LED Screen High Precision DMI815

Description
DMI815 is a digital display Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI815 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI815 (SMI815) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI815 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Angle resolution:0.001° Working Temperature : -10°~ +70℃ IP54 protection class Filter frequency optional °/mm/m Dual units switch function
Description
DMI815 is a digital display Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI815 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI815 (SMI815) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI815 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Angle resolution:0.001° Working Temperature : -10°~ +70℃ IP54 protection class Filter frequency optional °/mm/m Dual units switch function

Suppliers

Company
Product
Description
Supplier Links
Digital Inclinometer with LED Screen High Precision - DMI815 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Digital Inclinometer with LED Screen High Precision
DMI815
Digital Inclinometer with LED Screen High Precision DMI815
DMI815 is a digital display Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI815 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI815 (SMI815) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI815 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market! Best accuracy:<0.003° Repeatability:0.003° Angle resolution:0.001° Working Temperature : -10°~ +70℃ IP54 protection class Filter frequency optional °/mm/m Dual units switch function

DMI815 is a digital display Inclinometer which took RION company three years to develop professional for various industry angle controlling and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI815 is a single axis 90deg measurement, resolution 0.001 °、the highest accuracy <0.005 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI815 (SMI815) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI815 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market!

  • Best accuracy:<0.003°
  • Repeatability:0.003°
  • Angle resolution:0.001°
  • Working Temperature : -10°~ +70℃
  • IP54 protection class
  • Filter frequency optional
  • °/mm/m Dual units switch function
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number DMI815
Product Name Digital Inclinometer with LED Screen High Precision
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range ? to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 1882-1121327-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0151 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details