Shenzhen Rion Technology Co., Ltd Inclinometer/Low Cost 1-axis Voltage Signal LCA310T

Description
The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt sensor. Due to the latest built-in MEMS technology inclination unit, it achieves small size, low power consumption, high consistency and stability, working temperature up to the industry level -40 to +85, it is a ultra-high cost-effective inclination modules. This product adopts non-contact measuring principle, outputting real-time current posture inclination, simple to use, no need to find the two sides of a angle. With advantages of small size, strong ability of resisting external electromagnet interference, strong ability to withstand shock and vibration, it Is the ideal choice for industrial equipment and platform measuring. Single-Axis Inclinometer Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d) Highly anti-vibration performance >3500g
Description
The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt sensor. Due to the latest built-in MEMS technology inclination unit, it achieves small size, low power consumption, high consistency and stability, working temperature up to the industry level -40 to +85, it is a ultra-high cost-effective inclination modules. This product adopts non-contact measuring principle, outputting real-time current posture inclination, simple to use, no need to find the two sides of a angle. With advantages of small size, strong ability of resisting external electromagnet interference, strong ability to withstand shock and vibration, it Is the ideal choice for industrial equipment and platform measuring. Single-Axis Inclinometer Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d) Highly anti-vibration performance >3500g

Suppliers

Company
Product
Description
Supplier Links
Inclinometer/Low Cost 1-axis Voltage Signal - LCA310T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer/Low Cost 1-axis Voltage Signal
LCA310T
Inclinometer/Low Cost 1-axis Voltage Signal LCA310T
The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt sensor. Due to the latest built-in MEMS technology inclination unit, it achieves small size, low power consumption, high consistency and stability, working temperature up to the industry level -40 to +85, it is a ultra-high cost-effective inclination modules. This product adopts non-contact measuring principle, outputting real-time current posture inclination, simple to use, no need to find the two sides of a angle. With advantages of small size, strong ability of resisting external electromagnet interference, strong ability to withstand shock and vibration, it Is the ideal choice for industrial equipment and platform measuring. Single-Axis Inclinometer Wide voltage input: 9~36V Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.1° Small Volume : 55×37×24mm(customize d) Highly anti-vibration performance >3500g

The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt sensor. Due to the latest built-in MEMS technology inclination unit, it achieves small size, low power consumption, high consistency and stability, working temperature up to the industry level -40 to +85, it is a ultra-high cost-effective inclination modules.

This product adopts non-contact measuring principle, outputting real-time current posture inclination, simple to use, no need to find the two sides of a angle. With advantages of small size, strong ability of resisting external electromagnet interference, strong ability to withstand shock and vibration, it Is the ideal choice for industrial equipment and platform measuring.

  • Single-Axis Inclinometer
  • Wide voltage input: 9~36V
  • Output interface :0~5V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.1°
  • Small Volume : 55×37×24mm(customized)
  • Highly anti-vibration performance >3500g
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number LCA310T
Product Name Inclinometer/Low Cost 1-axis Voltage Signal
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details