Shenzhen Rion Technology Co., Ltd Tilt Sensor Module Dual-axis Digital Output SCA1900

Description
SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×5mm(customized )
Description
SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×5mm(customized )

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor Module Dual-axis Digital Output - SCA1900 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor Module Dual-axis Digital Output
SCA1900
Tilt Sensor Module Dual-axis Digital Output SCA1900
SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data. This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×5mm(customized )

SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect to the horizontal plane. Resolution is0.0025deg,accuracy specification please refer to the page 3 of product technical data.

This product uses non-contact measurement principle, can real-time output current posture inclination,Simple to use, and no need to retrieve the relative changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform measuring attitude!

  • Dual-Axis Inclinometer(Single axis are optional)
  • Measuring Range : ±1~±85°optional
  • DC 5V voltage input
  • Output interface :0~5V
  • Wide temperature working: -40~+85℃
  • Resolution: 0.0025°
  • Small Volume : 30×30×5mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA1900
Product Name Tilt Sensor Module Dual-axis Digital Output
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 1 to 85 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5009 E2010 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details