DMI420 is a digital tilt sensor with good performance and low price, which took RION company three years to develop professional for various industry angle controle and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to compensate X-axis during the measurement process, and then to use RION patent interleaved and temperature compensation model algorithm to play absolute operation advantages of the micro-mechanical electronic principles, to ensure that the instruments measurement with the long-term stability and repeatability. DMI420 is a uniaxial 360deg measurement, resolution 0.01 °、accuracy <0.1 degree full-scale、fast response, stable data, products specially designed for the sides and bottom with magnetic adsorption installation, both sides of the benchmark can be measured and using normally, very convenient to use, In addition, supporting the selection of DMI420 (SMI420) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI420 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the international market!
| Shenzhen Rion Technology Co., Ltd | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | DMI420 |
| Product Name | Digital Tilt Sensor/Low Cost 0.05°Accuracy Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | ? to 90 degrees |
| Number of Axes | 2 |