Shenzhen Rion Technology Co., Ltd Tilt Sensor High Precision 1-axis Current Output SCA118T

Description
SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment in harsh environment. The product uses the latest MEMS sensor production technology for production, made ​​precise compensation and correction to temperature error and nonlinearity error, small measuring range the highest accurate up to 0.03 ° (more precision index, please refer to product Electronic Characteristics), high accuracy , small size, high packaging technology, good capacity to withstand shock and vibration, built-in anti-RF, anti-electromagnetic interference circuit , is particularly suitable for application underground trenchless type of machinery and other harsh industrial environments. In addition to this product is better than the ordinary market product on technical parameters, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface : 4-20mA Resolution: 0.01° Small Volume : 90×40×26mm(customize d)
Description
SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment in harsh environment. The product uses the latest MEMS sensor production technology for production, made ​​precise compensation and correction to temperature error and nonlinearity error, small measuring range the highest accurate up to 0.03 ° (more precision index, please refer to product Electronic Characteristics), high accuracy , small size, high packaging technology, good capacity to withstand shock and vibration, built-in anti-RF, anti-electromagnetic interference circuit , is particularly suitable for application underground trenchless type of machinery and other harsh industrial environments. In addition to this product is better than the ordinary market product on technical parameters, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface : 4-20mA Resolution: 0.01° Small Volume : 90×40×26mm(customize d)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor High Precision 1-axis Current Output - SCA118T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Sensor High Precision 1-axis Current Output
SCA118T
Tilt Sensor High Precision 1-axis Current Output SCA118T
SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment in harsh environment. The product uses the latest MEMS sensor production technology for production, made ​​precise compensation and correction to temperature error and nonlinearity error, small measuring range the highest accurate up to 0.03 ° (more precision index, please refer to product Electronic Characteristics), high accuracy , small size, high packaging technology, good capacity to withstand shock and vibration, built-in anti-RF, anti-electromagnetic interference circuit , is particularly suitable for application underground trenchless type of machinery and other harsh industrial environments. In addition to this product is better than the ordinary market product on technical parameters, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level. Single-Axis Inclinometer Measuring Range :±1~±180° optional Wide voltage input: 9~36V Wide temperature working: -40~+85℃ Output interface : 4-20mA Resolution: 0.01° Small Volume : 90×40×26mm(customize d)

SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment in harsh environment. The product uses the latest MEMS sensor production technology for production, made ​​precise compensation and correction to temperature error and nonlinearity error, small measuring range the highest accurate up to 0.03 ° (more precision index, please refer to product Electronic Characteristics), high accuracy , small size, high packaging technology, good capacity to withstand shock and vibration, built-in anti-RF, anti-electromagnetic interference circuit , is particularly suitable for application underground trenchless type of machinery and other harsh industrial environments. In addition to this product is better than the ordinary market product on technical parameters, on the reliability and stability the product is also using the high-end application-level MCU,three-proofing PCB board, imported cable, wide temperature shielded metal enclosure and other measures to improve product industrial level.

  • Single-Axis Inclinometer
  • Measuring Range :±1~±180° optional
  • Wide voltage input: 9~36V
  • Wide temperature working: -40~+85℃
  • Output interface : 4-20mA
  • Resolution: 0.01°
  • Small Volume : 90×40×26mm(customized)
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA118T
Product Name Tilt Sensor High Precision 1-axis Current Output
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-000-120-1210-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details