DMI900 is one Single axis Digitallcd Inclinometer developed by RION company based on high precise angle measurement platform, it adopts the quartz pendulum slice of the earth's gravity induction component to solve the object level tilt angle/lcd Inclinometer. The built-in 32 bit microprocessor and collocation 32 bit high precision analog-to-digital converter, can highly subdivision sampling for the front weak current current and signal ratio of inclination , can meet the highest level accuracy of 0.001 degrees, the resolution is up to 0.0002 degrees. With Built-in large capacity rechargeable battery, continuous working time up to 12 hours. The product integrates USB serial interface, can real-time transmission of current measurement results to the external port, also can read the measurement data level of internal storage, data playback and analysis can be carried out on site chart, is the best instrument and measurement of high precision adjustable platform.
Key Features
●Best accuracy:<0.001° ●Repeatability:0.002
●Maximum measuring range:±30° ●User can set the alarm value by himself ● Data store function
●Absolute/Relative measurement can switch ●Both sides and bottom can measure
●Double benchmark strong magnet installation ●Working Temperature : -10°~ +70℃
●Auto-angle interleaved compensation function ●Auto temperature drift compensation
●User can calibrate ZERO by himself ●Built-in rechargeable industry batteries
●Night vision fours colors screen ●IP54 protection class
●°/mm/m Dual units switch function ● Filter frequency optional
●Three kinds of measurement mode selectable (radian, angle, mm)
Application
●Building construction ●Automobile four-wheel testing
●Road slope ●Machinery installation ●Piping installation ●Industrial platform
●Turntable testing ●Pan unit angle detection ●Production jig ●Medical instruments
| Shenzhen Rion Technology Co., Ltd | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | DMI900 |
| Product Name | Digital Inclinometer-LED Super High Precision |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | ? to 90 degrees |
| Number of Axes | 1 |