Shenzhen Rion Technology Co., Ltd Digital Inclinometer for 2-in-1 High Accuracy MDI610

Description
DMI610 is a Digital Inclinometer for various industry angle controlling and measuring, the digital inclinometer could work as single axis and dual axes, it is high accuracy and multiple function digital inclinometer The core of Digital Inclinometer use micro mechanical control principle, using RION patent interleaved temperature compensation model algorithm, play micro electronic mechanical principle of absolute operation advantage, to ensure the long-term stability and repeatability of measuring instrument. DMI610 single axis maximum range of up to + 90 ° , resolution 0.002 ° , the best accuracy <0.02° (in full measuring range), fast response speed, stable data , specially designed side and bottom the strong magnetic adsorption type installation, three datum can be measured using normally, bring great convenience to customers, DMI610 has the function of data storage, 3 measurement modes (radian, angle, mm/m) optional, strong expansibility, convenient application, industrial reliability, and has the absolute competitive price advantage in the international market have absolute competitive advantage! Features: ●Best accuracy:<0.02° ●Repeatability:0.02° ●Angle resolution:0.001° ●Maximum measuring range:±90° ● Data store function ●Absolute/Relative measurement can switch ●Both sides and bottom can measure ●Three surface datum strong magnetic installation ●Working Temperature : -10°~ +70℃ ●Auto-angle interleaved compensation function ●Auto temperature drift compensation ●User can calibrate ZERO by himself ●Night vision fours colors screen ●Three kinds of measurement mode selectable (radian, angle, mm/m) Application : ●Building construction ●Automobile four-wheel testing ●Road slope ●Machinery installation ●Piping installation ●Industrial platform ●Turntable testing ●Pan unit angle detection ●Production jig ●Medical instruments
Description
DMI610 is a Digital Inclinometer for various industry angle controlling and measuring, the digital inclinometer could work as single axis and dual axes, it is high accuracy and multiple function digital inclinometer The core of Digital Inclinometer use micro mechanical control principle, using RION patent interleaved temperature compensation model algorithm, play micro electronic mechanical principle of absolute operation advantage, to ensure the long-term stability and repeatability of measuring instrument. DMI610 single axis maximum range of up to + 90 ° , resolution 0.002 ° , the best accuracy <0.02° (in full measuring range), fast response speed, stable data , specially designed side and bottom the strong magnetic adsorption type installation, three datum can be measured using normally, bring great convenience to customers, DMI610 has the function of data storage, 3 measurement modes (radian, angle, mm/m) optional, strong expansibility, convenient application, industrial reliability, and has the absolute competitive price advantage in the international market have absolute competitive advantage! Features: ●Best accuracy:<0.02° ●Repeatability:0.02° ●Angle resolution:0.001° ●Maximum measuring range:±90° ● Data store function ●Absolute/Relative measurement can switch ●Both sides and bottom can measure ●Three surface datum strong magnetic installation ●Working Temperature : -10°~ +70℃ ●Auto-angle interleaved compensation function ●Auto temperature drift compensation ●User can calibrate ZERO by himself ●Night vision fours colors screen ●Three kinds of measurement mode selectable (radian, angle, mm/m) Application : ●Building construction ●Automobile four-wheel testing ●Road slope ●Machinery installation ●Piping installation ●Industrial platform ●Turntable testing ●Pan unit angle detection ●Production jig ●Medical instruments

Suppliers

Company
Product
Description
Supplier Links
Digital Inclinometer for 2-in-1 High Accuracy - MDI610 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Digital Inclinometer for 2-in-1 High Accuracy
MDI610
Digital Inclinometer for 2-in-1 High Accuracy MDI610
DMI610 is a Digital Inclinometer for various industry angle controlling and measuring, the digital inclinometer could work as single axis and dual axes, it is high accuracy and multiple function digital inclinometer The core of Digital Inclinometer use micro mechanical control principle, using RION patent interleaved temperature compensation model algorithm, play micro electronic mechanical principle of absolute operation advantage, to ensure the long-term stability and repeatability of measuring instrument. DMI610 single axis maximum range of up to + 90 ° , resolution 0.002 ° , the best accuracy <0.02° (in full measuring range), fast response speed, stable data , specially designed side and bottom the strong magnetic adsorption type installation, three datum can be measured using normally, bring great convenience to customers, DMI610 has the function of data storage, 3 measurement modes (radian, angle, mm/m) optional, strong expansibility, convenient application, industrial reliability, and has the absolute competitive price advantage in the international market have absolute competitive advantage! Features: ●Best accuracy:<0.02° ●Repeatability:0.02° ●Angle resolution:0.001° ●Maximum measuring range:±90° ● Data store function ●Absolute/Relative measurement can switch ●Both sides and bottom can measure ●Three surface datum strong magnetic installation ●Working Temperature : -10°~ +70℃ ●Auto-angle interleaved compensation function ●Auto temperature drift compensation ●User can calibrate ZERO by himself ●Night vision fours colors screen ●Three kinds of measurement mode selectable (radian, angle, mm/m) Application : ●Building construction ●Automobile four-wheel testing ●Road slope ●Machinery installation ●Piping installation ●Industrial platform ●Turntable testing ●Pan unit angle detection ●Production jig ●Medical instruments

DMI610 is a Digital Inclinometer for various industry angle controlling and measuring, the digital inclinometer could work as single axis and dual axes, it is high accuracy and multiple function digital inclinometer

The core of Digital Inclinometer use micro mechanical control principle, using RION patent interleaved temperature compensation model algorithm, play micro electronic mechanical principle of absolute operation advantage, to ensure the long-term stability and repeatability of measuring instrument. DMI610 single axis maximum range of up to + 90 ° , resolution 0.002 ° , the best accuracy <0.02° (in full measuring range), fast response speed, stable data , specially designed side and bottom the strong magnetic adsorption type installation, three datum can be measured using normally, bring great convenience to customers, DMI610 has the function of data storage, 3 measurement modes (radian, angle, mm/m) optional, strong expansibility, convenient application, industrial reliability, and has the absolute competitive price advantage in the international market have absolute competitive advantage!

Features:

●Best accuracy:<0.02° ●Repeatability:0.02° ●Angle resolution:0.001°

●Maximum measuring range:±90° ● Data store function ●Absolute/Relative measurement can switch

●Both sides and bottom can measure ●Three surface datum strong magnetic installation

●Working Temperature : -10°~ +70℃ ●Auto-angle interleaved compensation function

●Auto temperature drift compensation ●User can calibrate ZERO by himself

●Night vision fours colors screen ●Three kinds of measurement mode selectable (radian, angle, mm/m)

Application :

●Building construction ●Automobile four-wheel testing

●Road slope ●Machinery installation ●Piping installation ●Industrial platform

●Turntable testing ●Pan unit angle detection ●Production jig ●Medical instruments

Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number MDI610
Product Name Digital Inclinometer for 2-in-1 High Accuracy
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range ? to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details