Shenzhen Rion Technology Co., Ltd Inclinometer-2-axis Sensor with Full Temp Compensation ACA2400T

Description
ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the feedback circuit and cantilever mass five parts. This series Inclinometer sensor accuracy is far superior than the Inclinometer sensor relative to the electrolyte principle or the capacitance principle on the nonlinearity,repeata bility, hysteresis, temperature drift and working temperature, resistance shock anti-vibration and other properties. Internal integration of the 24 ARM high-end system, resolution 0.0005 ° ,precision 0.005 ° ,temperature drift: 0.0008 ° C / ° ,it is a highly competitive industry product nowadays .Non-contact installation features make ACA2400 with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements. Features ●Dual-Axis Inclinometer ●Measuring Range :±1~±90° optional ●Response frequency: 50Hz ●Wide voltage input: 9~36V ●Wide temperature working: -40~+85℃ ● Resolution: 0.0005° ● Size: L110×W65×H32mm ● ZERO Temp. Drift ±0.0008 ● RS485、TTL、PWM are optional ●Water-proof air-plug ●IP67 Protection Application: ●Engineering vehicles automatic leveling ●Bridge & dam detection ●Precise equipment level control ●Medical facilities angle control ●Underground drill posture navigation ● Railway gauging rule , gauge equipment leveling ●Based on the angle direction measurement ●Geological equipment inclined monitoring ●Directional satellite communications antenna pitching angle measurement

Suppliers

Company
Product
Description
Supplier Links
Inclinometer-2-axis Sensor with Full Temp Compensation - ACA2400T - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer-2-axis Sensor with Full Temp Compensation
ACA2400T
Inclinometer-2-axis Sensor with Full Temp Compensation ACA2400T
ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the feedback circuit and cantilever mass five parts. This series Inclinometer sensor accuracy is far superior than the Inclinometer sensor relative to the electrolyte principle or the capacitance principle on the nonlinearity,repeata bility, hysteresis, temperature drift and working temperature, resistance shock anti-vibration and other properties. Internal integration of the 24 ARM high-end system, resolution 0.0005 ° ,precision 0.005 ° ,temperature drift: 0.0008 ° C / ° ,it is a highly competitive industry product nowadays .Non-contact installation features make ACA2400 with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements. Features ●Dual-Axis Inclinometer ●Measuring Range :±1~±90° optional ●Response frequency: 50Hz ●Wide voltage input: 9~36V ●Wide temperature working: -40~+85℃ ● Resolution: 0.0005° ● Size: L110×W65×H32mm ● ZERO Temp. Drift ±0.0008 ● RS485、TTL、PWM are optional ●Water-proof air-plug ●IP67 Protection Application: ●Engineering vehicles automatic leveling ●Bridge & dam detection ●Precise equipment level control ●Medical facilities angle control ●Underground drill posture navigation ● Railway gauging rule , gauge equipment leveling ●Based on the angle direction measurement ●Geological equipment inclined monitoring ●Directional satellite communications antenna pitching angle measurement

ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the feedback circuit and cantilever mass five parts. This series Inclinometer sensor accuracy is far superior than the Inclinometer sensor relative to the electrolyte principle or the capacitance principle on the nonlinearity,repeatability, hysteresis, temperature drift and working temperature, resistance shock anti-vibration and other properties. Internal integration of the 24 ARM high-end system, resolution 0.0005 ° ,precision 0.005 ° ,temperature drift: 0.0008 ° C / ° ,it is a highly competitive industry product nowadays .Non-contact installation features make ACA2400 with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to use , no need to find the relative change two surfaces for mounting . With strong ability resistance to external electromagnetic interference and to withstand shock and vibration, in the domestic counterparts products with absolute competitive advantage, specialized in application in the industrial and military fields where the high-end user requirements.

Features

●Dual-Axis Inclinometer ●Measuring Range :±1~±90° optional

●Response frequency: 50Hz ●Wide voltage input: 9~36V

●Wide temperature working: -40~+85℃ ● Resolution: 0.0005°

● Size: L110×W65×H32mm ● ZERO Temp. Drift ±0.0008

● RS485、TTL、PWM are optional ●Water-proof air-plug

●IP67 Protection

Application:

●Engineering vehicles automatic leveling ●Bridge & dam detection

●Precise equipment level control ●Medical facilities angle control

●Underground drill posture navigation ● Railway gauging rule , gauge equipment leveling ●Based on the angle direction measurement ●Geological equipment inclined monitoring

●Directional satellite communications antenna pitching angle measurement

Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number ACA2400T
Product Name Inclinometer-2-axis Sensor with Full Temp Compensation
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012B E9000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination sensor - JN2101 - ifm electronic gmbh
ifm electronic gmbh
Specs
Trigger Tilt Sensor
Type Capacitive
Switching Current 0.0700 amps
View Details
Tilt Sensors & Inclinometers - G-NSV2I-001 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 5 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details