OTT Hydromet Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring... | |
| A highly accurate, solid state pressure transducer. Benefits Low power Low power design makes it ideally suited for remote monitoring applications. Light weight Light weight aluminum construction. Economical A low... | |
| SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on... | |
| SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets. Benefits Dual Sensor Setup SDR to measure a second stage... | |
| The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not... | |
| The OTT ecoLog 1000 is a self-contained, cellular groundwater level logger for measuring water level and temperature. It provides reliable system up-time and accurate measurements while avoiding data gaps. It’s... | |
| The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy... | |
| The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or... | |
| The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption... | |
| The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width... | |
| The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles,... | |
| The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump,... |