BERNSTEIN AG Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide... | |
| To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been... | |
| Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely... |