BinMaster, Inc. Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Extended Mini Capacitance Probe: Point Level Detection for Liquids MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5” to 9.8” long. Need a small capacitance probe...
Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or...
Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the...
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49...
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to...
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to...
Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric...
The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is...
The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either...
The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is...
The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered...
The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with...
The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features...
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a...
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors...
The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a...
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and...
The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with...
The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity...
The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and...
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in...
The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from...
The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod...
Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal...