Krueger Sentry Gauge Co. Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float.
Overfill Gauge This model of pop up overfill alert gauge (stainless level one) has standard stainless steel wetted rods, polypropylene floats, and aluminum bushing. This mechanical overfill alert gauge is...
Overfill Gauge This model of pop up overfill alert gauge (stainless level three) has standard stainless steel wetted rods, stainless steel floats, and stainless steel bushing. This mechanical overfill alert...
Overfill Gauge This model of pop up overfill alert gauge (stainless level two) has standard stainless steel wetted rods, stainless steel floats, and aluminum bushing. This mechanical overfill alert gauge...
Overfill Gauge This model of pop up overfill alert gauge (Standard Model) has standard galvanized wetted rods, polypropylene floats, and aluminum bushing. This mechanical overfill alert gauge is custom made...
Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base...
Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing. The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter...
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is...
The galvanized steel wetted rods are replaced with stainless steel wetted rods and the HDPE floats are replaced with stainless steel floats. This model of liquid level monitor (Stainless Level...
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level three) adds...
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level two) adds...
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel...
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of the drum gauge (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel...
This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel...
This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus...
This model of liquid level gauge (Stainless Level One) substitutes the standard galvanized wetted rods with stainless steel wetted rods, expanding the compatibility with different types of liquids. This mechanical...
This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the...
This model of liquid level gauge (Stainless Level Two) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE Floats with Stainless Steel Floats thus increasing...
The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical...
The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of...
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an...
The Leak Type K Gauge is a reliable, vertical type leak monitor used for detecting leaks in the annular/interstitial space of a double wall above ground containment tank (AST's). Its...
The Overfill Alert Gauge is now available in all plastic and all stainless steel construction for use in more aggressive liquids. It is a high level visual gauge designed to...
The Therma Type H Liquid Level Gauge is a reliable, swing arm type tank gauge used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal...
This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more...
Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator...
The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit...