GF Piping Systems Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing...
The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene...
The Guided Float Switch is designed for economical control of liquids in tanks. The switch is remarkable for its maintenance-free compact design and reed contacts with high switch capacity. It...
The Multipoint Switch is based on the conductivity principle and can be applied to liquids with conductivity higher than 10 μS/cm. The probes have to be placed into the tank...
The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the...
The type 2260 is a rugged, high performance ultrasonic secondary lightning protection level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All...
The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features...
The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different...
Type 2280 Tuning Forks are suitable for level detection of liquids or granular, powdered solids. Mounted on tanks filling / emptying can be controlled using these devices just as well...