Fluidwell bv Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation... | |
| The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC... | |
| The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC... |