Arjay Engineering Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to... | |
| Reliable monitoring of foaming conditions in process applications Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. | |
| Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. | |
| Continuous interface monitoring of static level oil/water separators This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors... | |
| Pipe monitoring for dry conditions to protect pumps and equipment Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a... | |
| Reliable interface monitoring for alarm between two liquids The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses... | |
| Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the... | |
| Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe,... | |
| Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in... |