Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic... | |
| 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the... | |
| 1.Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch... | |
| Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level... | |
| Description The level regulator type NR 1/2”,3/4”,M20,M24-EE xi for tank insert is a solenoid switch, operating without contact with the function of monitoring and regulating liquid levels and temperatures. The... | |
| Features: 1. The fuel consumption value is obtained directly by measuring the oil volume of the oil drum, and does not have any effect or influence on the oil pipe. | |
| Features Due to the strong anti-interference ability, the ultrasonic level sensor can be used for liquid level measurement in harsh environments. Built-in temperature sensitive device ensures a real-time temperature automatic... | |
| Level switches with Hirschmann connector B12 | |
| Single Level Refrigerant Recovery Switch Yuanben Company's P/N:LS-726 and LS-988 are 80% shut-off switches for all standard 30 and 50 pound D.O.T. approved recovery tanks. P/N: LS-988 – Yellow Brass... | |
| The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in... | |
| The Level transmitter monitor liquid level. Level testing range are available from 0mm to 1000mm, output the Voltage 0-5V or current 4-20mA signal,specify the level tranmitter are mounted from inside... | |
| The tank level alarm with a bright flashing LED and a loud beeper The tank alarm grabs attention with a bright flashing LED and a loud beeper when liquid level... |