Sitron Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Sitron’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt,... | |
| The CN series with aluminum housings (85-230Vac only) offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of... | |
| The CN series with nylon housings offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN... | |
| The EL series with fixed rods offer up to six points of level control (active rods + one reference) for all types of conductive mediums. All EL units require separate... | |
| The EL series with pendular electrodes (housed in a polyurethane probe) offer up to six points of level control (active cables + one reference) for all types of conductive mediums. | |
| The EL series with removable rods offer up to six points of level control (active rods + one reference) for all types of conductive mediums. Removable rods offer a great... | |
| The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays... | |
| The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a... | |
| The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical... | |
| The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4… 20mA signal. The SC120 can be used for measuring the... | |
| The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either... | |
| The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator... | |
| The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features... | |
| The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features... | |
| The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output... | |
| The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a... | |
| The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid... | |
| The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is... | |
| The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is... | |
| The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of... | |
| The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward... | |
| The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400... | |
| The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc... | |
| The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection... | |
| The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point... | |
| The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection... |