SST Sensing Ltd. Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Details Built-in protection against reverse polarity, ESD, and transient over-voltage Operates over a broad supply voltage range Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads Optional...
Details Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P type outputs capable of sourcing or sinking up to...
Details Certified to ATEX, UKCA, and IECEx standards Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F) Additional classification:...
Details Compact fluid level sensor Optical sensing only – electronics not included Customer is responsible for integrating the sensor into their system Available in 3-wire (common cathode/emitter) and 4-wire (galvanically...
Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply...
Details Engineered for applications that demand a durable metal housing and larger mounting threads for external installation Built-in protection against reverse polarity, ESD, and voltage transients ensures reliable operation Compatible...
Details Honeywell Alternative Series Solid state technology Compact Digital output Pre-wired Electrically robust The LLC Series Liquid Level Switches feature a design similar to SST’s liquid level switches, with the...
Details Protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P-type output options, capable of sourcing or sinking up to 1A,...