FineTek Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is... | |
| EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel... | |
| EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and... | |
| JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used... | |
| JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA... | |
| SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed... | |
| The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single... | |
| The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped... | |
| The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the... | |
| The FC/FD Series is a mini magnetic float level switch product line that is very cost-effective and compact. As such these magnetic float level switch units are easily installed on... | |
| The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use... | |
| The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid... | |
| The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz... | |
| The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with... | |
| The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor... |