FPI Sensors International Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch... | |
| Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50... | |
| Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at... | |
| Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: PVC Float Material: PVC Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Stainless Steel Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .3 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .65 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating... | |
| Specifications: Stem Material: PVC Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:... | |
| FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level... |