JOGLER, Inc. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide... | |
| Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted... | |
| Jogler’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide... | |
| Standard Construction Borosilicate Sight Tubing PTFE Teflon® SuperSeal Inserts Epoxy-coated, Carbon-Steel Shield and Flanges ANSI Class 150-lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields... | |
| Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150... | |
| With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature... | |
| Approved by the Factory Mutual System Available in Any Length up to 20 feet Unobstructed Visibility Maintenance Free Patented One-Piece SuperSeal Inserts are Self-Sealing Wetted Parts are PTFE Teflon® and... | |
| Approved by the Factory Mutual System Gages are available in any length up to 20 ft Unobstructed visibility Maintenance free Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE... |