CARLO GAVAZZI Automation Components Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| A compact and flexible level probe for measuring the level of conductive liquids, i.e overfill, dry run protection or pump control. A total measurements system consist of a multiple probehead,... | |
| Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances Polyester types, smooth... | |
| Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging for discharging. The function is determined by the amplifier relay used. The sensors are delivered with... | |
| Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging or discharging. The function is determined by the amplifier relay used. The sensors are delivered with... | |
| Optical level probe with modulated infrared light for detection of liquids. Selfcontained unit has built-in amplifier. Separate transmitting and receiving elements sealed behind the tip. Designed for direct mounting through... | |
| Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container... | |
| Optical level sensor with unmodulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely self-contained in solid plastic housing designed for mounting into... | |
| The FS series of sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow... | |
| The sensors VH1 and VH2 are hanging electrodes with Neoprene cables. The sensor A94-10 is a hanging probe for (swimming) pool level control. For use with amplifier (please refer to... |