VEGA Americas, Inc. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk... | |
| Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation VEGAPULS 31 is the ideal sensor for... | |
| Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval VEGAPULS 21 is the ideal sensor for non-contact level measurement of liquids... | |
| Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the... | |
| Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal... | |
| Application area Axial cable outlet, measuring range up to 30 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 23 is the ideal... | |
| Application area Cable, rod or coaxial sensor. Even in applications with steam, buildup, foam or condensation, the sensor delivers precise and reliable readings – also in standpipes or bypass pipes. | |
| Application area Cable, rod or coaxial sensor. Its robust, mechanical design and the second process seal, the Second Line of Defense, protect the sensor for demanding measurement tasks. Process temperature:... | |
| Application area Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is... | |
| Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. | |
| Application area Extensive selection of electronics, housings, approvals. Process fittings: G2 or 2 NPT The VEGASON 62 is an ultrasonic sensor for continuous level measurement of liquids and bulk solids. | |
| Application area For adhesive liquids and light, non-abrasive bulk solids, Sensor length up to 4 m The VEGACAP 64 is a point level sensor for non-abrasive liquids and bulk solids. | |
| Application area For conductive and non-conductive liquids. The rod measuring probe is fully insulated and especially suitable for viscous and adhesive products. A full/empty adjustment is necessary for setup. The... | |
| Application area For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It... | |
| Application area For liquids and bulk solids, non-abrasive, Sensor length up to 6 m The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids... | |
| Application area For liquids and bulk solids, Sensor length up to 32 m The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe... | |
| Application area For liquids and bulk solids, Sensor length up to 6 m The VEGACAP 62 is a point level sensor for use in all areas of industry. The partly... | |
| Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and... | |
| Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 69 is a point level sensor for aggressive liquids in non-conductive vessels. The double... | |
| Application area For measurement in conductive and non-conductive liquids. A full/empty adjustment is necessary for setup. The VEGACAL 63 level sensor can be used universally for the measurement of conductive... | |
| Application area For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a... | |
| Application area For measurement of bulk solids and non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 62 is a level sensor for continuous level... | |
| Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids... | |
| Application area For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor... | |
| Application area For use in non-conductive vessels or corrosive liquids. The double rod probe is fully insulated and highly resistant. A full/empty adjustment is necessary for setup. The VEGACAL 69... | |
| Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a... | |
| Application area Lateral cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex approval VEGAPULS C 22 is the... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 15m, accuracy +/-2mm VEGAPULS Air 41 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 30m, accuracy +/-2mm VEGAPULS Air 42 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 3m, accuracy +/-5mm VEGAPULS Air 23 is the ideal sensor for level measurement in IBCs and plastic vessels. The instrument measures through... | |
| Application area PFA coated or polished sensor. Even in applications with steam, buildup, foam or condensation, the sensor delivers precise and reliable readings. The VEGAFLEX 83 level sensor measures maintenance-free... | |
| Application area Rod electrode with a rod up to 3 m long. A VEGATOR 130 series controller is required for operation. The rod electrode EL 8 is a universal level... | |
| Application area Rod electrode with a rod up to 4 m long. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The rod electrode... | |
| Application area SOLITRAC 31 is ideal for use on cylindrical vessels, reactors, autoclaves, separators and mixing vessels. SOLITRAC offers extraordinarily high accuracy over the entire measuring range. The SOLITRAC 31... | |
| Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin,... | |
| Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to the larger... | |
| Application area The non-contact measuring method has no direct contact with the medium and thus warranties continuous, wear and maintenance free operation. Detached version for use in poorly accessible or... | |
| Application area The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. | |
| Application area The short rod detector monitors the limit level of liquids and bulk solids without contact. The sensor is used on vessels of any geometry and on pipelines. The... | |
| Application area The simple and robust measuring system is virtually independent of the process and the chemical and physical properties of the product. Also suitable for detection of objects, such... | |
| Application area The VEGAMAG 81 magnetic indicator consists of a bypass, which is mounted as a communicating tube on the side of an existing vessel. The float used in the... | |
| Application area Transmitting unit of the microwave barrier. To be used with a receiving unit of type VEGAMIP R61 or 62. The VEGAMIP T61 is the emitting unit of the... | |
| Application area VEGAMAG 83 The VEGAMAG 83 is ideal for processes with low dielectric constant values, cryogenic applications, or light hydrocarbons. The chamber’s compact design provides a smaller installation envelope... | |
| Application area VEGAPULS 6X is a universal sensor for continuous level measurement of liquids and bulk solids under all process conditions. Due to its application-oriented configuration and setup, VEGAPULS 6X... | |
| Application area With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 5 cm and 6 m can be realized. Extended temperature range through PTFE insulation. A VEGATOR... |